The DI017N10D1 is an N-channel power MOSFET designed for applications such as power factor correction, uninterruptible power supplies, and battery charging. It is packaged in a TO-252AA (D-PAK) case with a typical weight of 0.32 g. The device has a drain-source voltage rating of 100 V, a continuous drain current of 17 A at 25°C, and a maximum power dissipation of 79 W. Its on-state resistance is less than 105 mΩ at 10 V gate-source voltage and 10 A drain current. The junction temperature ranges from -55°C to 175°C, and it features avalanche energy capability of 150 mJ. The part is RoHS compliant and has an MSL rating of 3. It is available in commercial/industria
MOSFET N-CH 100V 17A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI017N10D1TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |