The DI006N06PW is an N-channel power MOSFET designed for power management, battery-powered devices, DC-DC conversion, and load switching applications. It is housed in a QFN2x2 package with a low profile and weighs approximately 0.05 g. The device has a drain-source voltage rating of 65 V, a continuous drain current of 6.0 A, and a maximum junction temperature of 150°C. Its on-state resistance is less than 20 mΩ at V_GS = 10 V and I_D = 6 A. The MOSFET is AEC-Q101 compliant when designated with the -Q suffix and qualified with the -AQ suffix. It is RoHS compliant, meets UL 94V-0 for case material, and has a reflow soldering rating of 260°C for 10 seconds.
MOSFET N-CH 65V 6A 6-POWERUDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI006N06PWTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |