DI005C04PTK is a dual N+P channel power MOSFET in a QFN3x3 package for power management and load switching in battery-powered devices. It has a drain-source voltage rating of 40 V for the N-channel and -40 V for the P-channel, with continuous drain currents of 15 A and -11 A respectively. RDS(on) is less than 35 mΩ for the N-channel and less than 60 mΩ for the P-channel. The device supports a junction temperature range of -55°C to +150°C, has a thermal resistance junction-to-case of less than 11 K/W, and is compliant with AEC-Q101 for automotive applications. The case material meets UL 94 V-0, and it is supplied taped and reeled.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI005C04PTKTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |