BCX53 series SMD PNP transistors for general-purpose switching and amplification in commercial and industrial applications, housed in SOT-89 package with a typical weight of 0.04 g. Rated for a collector-emitter voltage of 80 V, collector current of 1 A DC, and power dissipation up to 2.0 W with adequate PCB copper area. Junction temperature range is -55°C to 150°C. The series complies with RoHS, REACH, and UL 94 V-0 for case material, and AEC-Q101 compliance is available for -Q and -AQ suffix variants. Taped and reeled in 1000-unit reels.
TRANS PNP 80V 1A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BCX53-16R13TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |