TRANS NPN 30V 0.1A SOT23-3 Product overview: BC849C from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849C can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.1A SOT23-3
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 250mW Surface Mount SOT-23-3 (TO-236)
TRANS NPN 30V 0.1A SOT23-3
TRANS NPN 30V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BC849C | 4878-BC849CCT-ND | BC849C |
| Product Name | 30V 0.1A SOT23 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 100 milliamps | 100 milliamps | |
| VCEO | 30 volts | 30 volts | |
| VCBO | 30 volts |