The BC848CW is an NPN bipolar transistor in an SOT-323 package for general-purpose signal processing, switching, and amplifier applications. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 100 mA, and a maximum power dissipation of 200 mW when mounted on a PCB with 3 mm² copper pads per terminal. The transistor features three current gain groups (A, B, C) with hFE ranging from 110 to 800 at 2 mA collector current. It operates with a junction temperature range of -55°C to +150°C, complies with RoHS, REACH, and is rated UL 94 V-0. The device is taped and reel packaged with 3000 units per 7" reel and has a moisture sensitivity level of 1. It meets AEC-Q101 qualification standards.
TRANS NPN 30V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC848CWTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |