BC817-25W-AQ is a surface-mount NPN transistor for general-purpose switching and amplification, available in the SOT-323 package. It has a maximum collector-emitter voltage of 30 V, a continuous collector current of 500 mA, and a power dissipation of 200 mW. The device features a current gain (hFE) range of 160 to 400 at VCE = 1 V and IC = 100 mA, with a maximum collector-emitter saturation voltage of 0.7 V at IC = 500 mA and IB = 50 mA. It is AEC-Q101 qualified for automotive applications, with a junction temperature range of -55°C to +150°C and a thermal resistance of less than 625 K/W. The transistor is RoHS compliant and supplied in taped and reeled format.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC817-25W-AQTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |