Infineon Technologies AG 2EDN8533FXTMA1

Description
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2EDN8533F is a dual-channel low-side gate driver IC with 5 A source and sink current capability, 19 ns typical propagation delay, and ±6/-4 ns propagation delay accuracy. It features active output voltage clamping, -12 V input robustness, and 5 A reverse current robustness. The device operates with a 4 V or 8 V undervoltage lockout threshold and has a 1.8 µs start-up time and 500 ns shut-down time. It is available in an 8-pin DSO package and is fully qualified for industrial applications according to JEDEC standards.

Datasheet Summary
Powered by GS/AI

The 2EDN8533F is a dual-channel low-side gate driver IC with 5 A source and sink current capability, 19 ns typical propagation delay, and ±6/-4 ns propagation delay accuracy. It features active output voltage clamping, -12 V input robustness, and 5 A reverse current robustness. The device operates with a 4 V or 8 V undervoltage lockout threshold and has a 1.8 µs start-up time and 500 ns shut-down time. It is available in an 8-pin DSO package and is fully qualified for industrial applications according to JEDEC standards.

Suppliers

Company
Product
Description
Supplier Links
 - 2EDN8533FXTMA1 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8

Buffer/Inverter Based MOSFET Driver, 5A, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2EDN8533FXTMA1
Package Type SO-8; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100MX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK754R0-40C,127 - 1025239-BUK754R0-40C,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 203000 milliwatts
View Details
3 suppliers
Automotive 60V 84A MOSFET Transistor - 278-AUIRF1010EZ - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 140000 milliwatts
View Details
5 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers