Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23-3 (TO-236)
TRANS NPN 45V 0.8A SOT23-3
TRANS NPN 45V 0.8A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC817-25TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |