Diotec Semiconductor 45V 0.1A Bipolar Transistor BC547CBK

Description
TRANS NPN 45V 0.1A TO92 Product overview: BC547CBK from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547CBK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 45V 0.1A TO92 Product overview: BC547CBK from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547CBK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC547CBK
45V 0.1A Bipolar Transistor 276-BC547CBK
TRANS NPN 45V 0.1A TO92 Product overview: BC547CBK from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547CBK can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A TO92 Product overview: BC547CBK from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547CBK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 4878-BC547CBK-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC547CBK-ND
Single Bipolar Transistors 4878-BC547CBK-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92

Buy Now Datasheet
Single Bipolar Transistors - BC547CBK - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC547CBK
Single Bipolar Transistors BC547CBK
TRANS NPN 45V 0.1A TO92

TRANS NPN 45V 0.1A TO92

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC547CBK
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC547CBK
45V 500mW 420@2mA,5V 100mA NPN TO-92 Bipolar Transistors - BJT ROHS

45V 500mW 420@2mA,5V 100mA NPN TO-92 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC547CBK 4878-BC547CBK-ND BC547CBK BC547CBK
Product Name 45V 0.1A Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type Box TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92
Packing Method Box
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data