Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZY10

Description
Win Source Part Number: 1106435-ZY10 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 2 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY10ZY 10; Fake Threat In the Open Market: 79 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY10
Request a Quote Datasheet
Description
Win Source Part Number: 1106435-ZY10 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 2 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY10ZY 10; Fake Threat In the Open Market: 79 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1106435-ZY10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1106435-ZY10
Discrete Semiconductor Products - Diodes - Zener - Single 1106435-ZY10
Win Source Part Number: 1106435-ZY10 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 2 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY10ZY 10; Fake Threat In the Open Market: 79 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY10

Win Source Part Number: 1106435-ZY10
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 1 µA @ 5 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 2 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-41, Axial
Supplier Device Package: DO-41/DO-204AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ZY10ZY 10;
Fake Threat In the Open Market: 79 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-ZY10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1106435-ZY10
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-204AC, DO-41, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C3V3X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1219532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details