Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZMD12

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324474-ZMD12 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 8 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 7 Ohms Supplier Device Package: DO-213AA, MINI-MELF Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: DO-213AA Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ZMD12TR RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324474-ZMD12 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 8 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 7 Ohms Supplier Device Package: DO-213AA, MINI-MELF Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: DO-213AA Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ZMD12TR RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1324474-ZMD12 is a Zener diode from Win Source Electronics, designed for voltage stabilization and regulation applications. It features a nominal Zener voltage of 12 V with a tolerance of ±5%. The diode can handle a maximum power dissipation of 1 W and operates within a temperature range of -50°C to 175°C. The reverse leakage current is specified at 500 nA at 8 V. This component is packaged in a DO-213AA (MiniMELF) case and is suitable for surface mount applications. It is compliant with RoHS standards and has an MSL level of 1, indicating it can be handled without special precautions. The ZMD12 is appropriate for commercial and industrial applications, making it a reliable choice for engineers seeking a robust Zener diode for their projects.

Datasheet Summary
Powered by GS/AI

The 1324474-ZMD12 is a Zener diode from Win Source Electronics, designed for voltage stabilization and regulation applications. It features a nominal Zener voltage of 12 V with a tolerance of ±5%. The diode can handle a maximum power dissipation of 1 W and operates within a temperature range of -50°C to 175°C. The reverse leakage current is specified at 500 nA at 8 V. This component is packaged in a DO-213AA (MiniMELF) case and is suitable for surface mount applications. It is compliant with RoHS standards and has an MSL level of 1, indicating it can be handled without special precautions. The ZMD12 is appropriate for commercial and industrial applications, making it a reliable choice for engineers seeking a robust Zener diode for their projects.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324474-ZMD12 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324474-ZMD12
Discrete Semiconductor Products - Diodes - Zener - Single 1324474-ZMD12
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324474-ZMD12 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 8 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 7 Ohms Supplier Device Package: DO-213AA, MINI-MELF Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: DO-213AA Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ZMD12TR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324474-ZMD12
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 500 nA @ 8 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 7 Ohms
Supplier Device Package: DO-213AA, MINI-MELF
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Case / Package: DO-213AA
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-ZMD12TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1324474-ZMD12
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-213AA
RoHS Compliant RoHS
VZ 12 volts
Unlock Full Specs
to access all available technical data