General-purpose Zener diodes in an SOD123 surface-mounted plastic package with two leads, supporting a nominal voltage range of 2.4 V to 75 V and total power dissipation up to 590 mW when mounted on a PCB with a 1 cm² cathode pad. The device offers ±2% and approximately ±5% tolerance options and is rated for a junction temperature up to 150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324379-BZT52-C5V1J
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5.9%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: NEXNEXBZT52-C5V1J,17
Base Product Number: BZT52-C5V1
RoHS Status: ROHS3 Compliant
Zener Diode 5.1V 350mW ±5.9% Surface Mount SOD-123
Zener Diode 5.1V 350mW ±5.9% Surface Mount SOD-123
Zener Diode 5.1V 350mW ±5.9% Surface Mount SOD-123
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C5V1J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C5V1J can be used for catalog matching and distributor lookup.
DIODE ZENER 5.1V 350MW SOD123
Zener Diodes BZT52-C5V1/SOD123 SOD2
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C5V1J | 1324379-BZT52-C5V1J | 1727-7757-2-ND | 287-BZT52-C5V1J | BZT52-C5V1J | BZT52-C5V1J | 28AK7006 |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diodes Rohs Compliant Nexperia |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |