Diotec Electronics Corporation Diodes, Rectifiers - Single - SUF4007 SUF4007

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 898555-SUF4007 Features: Diode Standard 1000 V 1A Surface Mount MELF DO-213AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SUF4007TR, 2721-SUF4007TR2
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 898555-SUF4007 Features: Diode Standard 1000 V 1A Surface Mount MELF DO-213AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SUF4007TR, 2721-SUF4007TR2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SUF4007 - 898555-SUF4007 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SUF4007
898555-SUF4007
Diodes, Rectifiers - Single - SUF4007 898555-SUF4007
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 898555-SUF4007 Features: Diode Standard 1000 V 1A Surface Mount MELF DO-213AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SUF4007TR, 2721-SUF4007TR2

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 898555-SUF4007
Features: Diode Standard 1000 V 1A Surface Mount MELF DO-213AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-213AB, MELF
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: MELF DO-213AB
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-SUF4007TR, 2721-SUF4007TR2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 898555-SUF4007
Product Name Diodes, Rectifiers - Single - SUF4007
Diode Type Diode Standard 1000 V 1A Surface Mount MELF DO-213AB
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 600 volts
View Details
Surface Mount High Voltage Diode - SMF6531HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details