Diotec Electronics Corporation Diodes, Rectifiers - Single - SM5408 SM5408

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 934081-SM5408 Features: Diode Standard 1000 V 3A Surface Mount MELF DO-213AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 934081-SM5408 Features: Diode Standard 1000 V 3A Surface Mount MELF DO-213AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SM5408 - 934081-SM5408 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SM5408
934081-SM5408
Diodes, Rectifiers - Single - SM5408 934081-SM5408
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 934081-SM5408 Features: Diode Standard 1000 V 3A Surface Mount MELF DO-213AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 934081-SM5408
Features: Diode Standard 1000 V 3A Surface Mount MELF DO-213AB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-213AB, MELF
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: MELF DO-213AB
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 934081-SM5408
Product Name Diodes, Rectifiers - Single - SM5408
Diode Type Diode Standard 1000 V 3A Surface Mount MELF DO-213AB
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1330-005LF - 114273-SMP1330-005LF - Win Source Electronics
Specs
Diode Type RF Diodes; Standard - 1 Pair Series Connection
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4992US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 17.5 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-04-QVL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers