Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SM5401

Description
Win Source Part Number: 1368131-SM5401 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1368131-SM5401 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368131-SM5401 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368131-SM5401
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368131-SM5401
Win Source Part Number: 1368131-SM5401 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C

Win Source Part Number: 1368131-SM5401
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Operating Temperature - Junction: -50°C ~ 175°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1368131-SM5401
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Bridge Rectifiers - M50100TB1600 - 1210681-M50100TB1600 - Win Source Electronics
Specs
Diode Type Three Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - Z25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6.5 volts
View Details