The SK36SMA-3G is a Schottky barrier rectifier diode designed for surface mount applications. It has a maximum average forward current rating of 3 A and a maximum reverse voltage of 60 V. The forward voltage drop at 3 A is typically 0.44 V, with a maximum of 0.55 V. The diode features a low reverse leakage current of 100 µA at 60 V and can handle a peak forward surge current of 80 A. The operating junction temperature range is from -50°C to 150°C, making it suitable for various environmental conditions. The device is packaged in a DO-214AC (SMA) case and is compliant with RoHS regulations. Typical applications include output rectification in DC/DC converters and polarity protection.
Win Source Part Number: 1173951-SK36SMA-3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SK36SMA3G;
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SK36SMA-3GTR
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1173951-SK36SMA-3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | DO-214AC, SMA |