Infineon Technologies AG Schottky Diodes & Rectifiers BAT 240A E6327

Description
Schottky Diodes & Rectifiers Hi Voltage Schottky Diode 240V 400mA
Datasheet
Description
Schottky Diodes & Rectifiers Hi Voltage Schottky Diode 240V 400mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT 240A E6327
Schottky Diodes & Rectifiers BAT 240A E6327
Schottky Diodes & Rectifiers Hi Voltage Schottky Diode 240V 400mA

Schottky Diodes & Rectifiers Hi Voltage Schottky Diode 240V 400mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Schottky Diodes
Product Number BAT 240A E6327
Product Name Schottky Diodes & Rectifiers
Package SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS85,115 - 1022128-BAS85,115 - Win Source Electronics
Specs
Life Cycle Stage Active
Package MiniMELF; MELF; LLDS; MiniMelf
VF 0.8000 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.9000 volts
View Details