Rochester Electronics Diodes, Rectifiers - Single - BAS40LT1 BAS40LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 912825-BAS40LT1 Features: Diode Schottky 40 V 120mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 912825-BAS40LT1 Features: Diode Schottky 40 V 120mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS40LT1 - 912825-BAS40LT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40LT1
912825-BAS40LT1
Diodes, Rectifiers - Single - BAS40LT1 912825-BAS40LT1
Manufacturer: ON Semiconductor Win Source Part Number: 912825-BAS40LT1 Features: Diode Schottky 40 V 120mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 912825-BAS40LT1
Features: Diode Schottky 40 V 120mA (DC) Surface Mount SOT-23-3 (TO-236)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 912825-BAS40LT1
Product Name Diodes, Rectifiers - Single - BAS40LT1
Package SOT23; SOT-23-3 (TO-236)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548693P - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
RF Diodes - SMS7621-005 - 1252154-SMS7621-005 - Win Source Electronics
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8000 volts
View Details