Diotec Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors MMBTRC101SS

Description
Win Source Part Number: 1377007-MMBTRC101SS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Base Product Number: MMBTRC101 Mounting Type: Surface Mount HTSUS: 8541.21.0000 Transistor Type: NPN - Pre-Biased Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V Current - Collector Cutoff (Max): 500nA Frequency - Transition: 200 MHz Power - Max: 200 mW
Request a Quote
Description
Win Source Part Number: 1377007-MMBTRC101SS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Base Product Number: MMBTRC101 Mounting Type: Surface Mount HTSUS: 8541.21.0000 Transistor Type: NPN - Pre-Biased Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V Current - Collector Cutoff (Max): 500nA Frequency - Transition: 200 MHz Power - Max: 200 mW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMBTRC101SS is a surface-mount NPN digital transistor with integrated bias resistors for switching and signal processing. It is packaged in SOT-23-3 and has a maximum collector current of 100 mA, collector-emitter voltage of 50 V, and power dissipation of 200 mW. The junction temperature range is -55°C to +150°C. Input resistors R1 and R2 are both 4.7 kΩ, with a minimum DC current gain of 30 at 10 mA and 5 V. Input voltage range is -10 V to +20 V, and collector-emitter saturation voltage is 0.3 V at 10 mA collector current. Transition frequency is 200 MHz. The part is AEC-Q101 compliant with suffix -AQ, meets RoHS and REACH, and is rated UL 94 V-0. Supplied taped and reeled in 3000-piece quantities with MSL 1.

Datasheet Summary
Powered by GS/AI

The MMBTRC101SS is a surface-mount NPN digital transistor with integrated bias resistors for switching and signal processing. It is packaged in SOT-23-3 and has a maximum collector current of 100 mA, collector-emitter voltage of 50 V, and power dissipation of 200 mW. The junction temperature range is -55°C to +150°C. Input resistors R1 and R2 are both 4.7 kΩ, with a minimum DC current gain of 30 at 10 mA and 5 V. Input voltage range is -10 V to +20 V, and collector-emitter saturation voltage is 0.3 V at 10 mA collector current. Transition frequency is 200 MHz. The part is AEC-Q101 compliant with suffix -AQ, meets RoHS and REACH, and is rated UL 94 V-0. Supplied taped and reeled in 3000-piece quantities with MSL 1.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors - 1377007-MMBTRC101SS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
1377007-MMBTRC101SS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 1377007-MMBTRC101SS
Win Source Part Number: 1377007-MMBTRC101SS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Base Product Number: MMBTRC101 Mounting Type: Surface Mount HTSUS: 8541.21.0000 Transistor Type: NPN - Pre-Biased Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V Current - Collector Cutoff (Max): 500nA Frequency - Transition: 200 MHz Power - Max: 200 mW

Win Source Part Number: 1377007-MMBTRC101SS
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Base Product Number: MMBTRC101
Mounting Type: Surface Mount
HTSUS: 8541.21.0000
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V
Current - Collector Cutoff (Max): 500nA
Frequency - Transition: 200 MHz
Power - Max: 200 mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1377007-MMBTRC101SS
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - LM195H/883 - Rochester Electronics
Specs
Transistor Type Power-BJT; Bipolar RF; Power-MOSFET
Polarity NPN
Package Type TO-CAN-3
View Details
4 suppliers
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
Bipolar Transistors - 1222838 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type Sot-89
View Details