BC328-25 is a PNP bipolar junction transistor for general-purpose signal processing and switching, housed in a TO-92 case. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 800 mA, and a power dissipation of 625 mW. The device has a current gain (hFE) range of 160 to 400 at 100 mA collector current and 100 to 200 at 300 mA collector current. The junction temperature range is -55°C to +150°C. It is AEC-Q101 qualified when specified with the -AQ suffix. The transistor is available in taped ammo packs or bulk, with soldering conditions up to 260°C for 10 seconds.
Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 863572-BC328-25
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 25 V 800 mA 100MHz 625 mW Through Hole TO-92
Package: Reel - TR
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: Not Applicable
HTSUS: 8541.21.0000
Other Part Number: 2721-BC328-25, 2796-BC328-25TR
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863572-BC328-25 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC328-25 |
| Polarity | PNP |