Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers ABS2

Description
Win Source Part Number: 1367910-ABS2 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: ABS Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V
Request a Quote Datasheet
Description
Win Source Part Number: 1367910-ABS2 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: ABS Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367910-ABS2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367910-ABS2
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367910-ABS2
Win Source Part Number: 1367910-ABS2 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: ABS Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V

Win Source Part Number: 1367910-ABS2
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: ABS
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Current - Average Rectified (Io): 800 mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 200 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1367910-ABS2
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M100FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details