Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single 1N4007-13

Description
Win Source Part Number: 1211105-1N4007-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1300 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 1.3 kV Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-1N4007-13TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1211105-1N4007-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1300 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 1.3 kV Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-1N4007-13TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1211105-1N4007-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1211105-1N4007-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1211105-1N4007-13
Win Source Part Number: 1211105-1N4007-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1300 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 1.3 kV Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-1N4007-13TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1211105-1N4007-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1300 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1.3 kV
Operating Temperature - Junction: -50°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-41, Axial
Supplier Device Package: DO-41/DO-204AC
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-1N4007-13TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1211105-1N4007-13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.1 volts
VR 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Barrier diode - 1N5822US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3000 mA
View Details
Diodes, Rectifiers - Single - 30WQ04FNTRPBF - 1128068-30WQ04FNTRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC305 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details