The ZXTP25040DFL is a 40V PNP low-power transistor in a SOT23 package, designed for applications such as MOSFET and IGBT gate driving and DC-DC conversion. It has a continuous collector current of -1.5A, a collector-emitter voltage rating of -40V, and a saturated collector-emitter voltage of less than -115mV at -1A. The device is mounted on a SOT23 case with a weight of approximately 0.008 grams, meets the JEDEC J-STD-020 Level 1 moisture sensitivity rating, and is compliant with RoHS and halogen- and antimony-free 'Green' standards. It is qualified to AEC-Q100 standards for high reliability.
SS LOW SAT TRANSISTOR SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-ZXTP25040DFLTA-WTR-ND |
| Product Name | Single Bipolar Transistors |