The ZXTP25020DFL is a PNP bipolar transistor designed for high pulse current applications such as DC-DC converters and MOSFET/IGBT gate driving. It is housed in an SOT23 package measuring 2.80 to 3.04 mm in length, 1.20 to 1.40 mm in width, and 1.12 mm in height. The device has a collector-emitter breakdown voltage of -20 V, a continuous collector current rating of -1.5 A, and a power dissipation of 350 mW at 25°C ambient temperature. It features a low saturation voltage of -85 mV at -1 A collector current and -100 mA base current. Thermal resistance junction-to-ambient is 357 °C/W. The part meets RoHS compliance and is suitable for operation between -55°C and 150°C. The complementary NPN transistor is the ZXTN25020DFL.
SS LOW SAT TRANSISTOR SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-ZXTP25020DFLTA-WTR-ND |
| Product Name | Single Bipolar Transistors |