TRANS NPN 50V 4A DFN2020B-3 Product overview: ZXTN619MATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN619MATA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 4A 165MHz 3W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor NPN 50V 4A 165MHz 3W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor NPN 50V 4A 165MHz 3W Surface Mount DFN2020B-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 117708-ZXTN619MATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 165MHz
Transistor Polarity: NPN
Family Name: ZXTN619MA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020B-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 320mV @ 200mA, 4A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): ZXTN619MA;
Introduction Date: January 21, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
TRANS, NPN, 50V, 4A, 150DEG C, 1.5W ROHS COMPLIANT: YES
TRANS NPN 50V 4A DFN2020B-3
TRANS NPN 50V 4A DFN2020B-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN619MATA | ZXTN619MATACT-ND | 117708-ZXTN619MATA | 69AH3984 | ZXTN619MATA | ZXTN619MATA |
| Product Name | 50V 4A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN619MATA | Trans, Npn, 50V, 4A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |
| Package Type | Tape & Reel (TR) | 3-UDFN | SOT3; DFN2020B-3 | TO-3 | 3-UDFN | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |