Bipolar (BJT) Transistor NPN 70V 2A 200MHz 600mW Surface Mount SOT-666
Manufacturer: Diodes Incorporated
Win Source Part Number: 044187-ZXTN26070CV-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-666
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 330V @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
TRANS NPN 70V 2A SOT666 Product overview: ZXTN26070CV-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN26070CV-7 can be used for catalog matching and distributor lookup.
TRANS NPN 70V 2A SOT666
TRANS NPN 70V 2A SOT666
Bipolar Transistors - BJT 70V NPN Low SAT 2A Ic 5A Peak 130mOh
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTN26070CV-7DI-ND | 044187-ZXTN26070CV-7 | 276-ZXTN26070CV-7 | ZXTN26070CV-7 | ZXTN26070CV-7 | ZXTN26070CV-7 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN26070CV-7 | 70V 2A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT-563, SOT-666 | SOT3; SOT-666 | Tape & Reel (TR) | SOT-563, SOT-666 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 70 volts | 70 volts | 70 volts |