DIODES Incorporated Single Bipolar Transistors ZXTN25100DGTA

Description
Bipolar (BJT) Transistor NPN 100V 3A 175MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 3A 175MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTN25100DGCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25100DGCT-ND
Single Bipolar Transistors ZXTN25100DGCT-ND
Bipolar (BJT) Transistor NPN 100V 3A 175MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 100V 3A 175MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25100DGTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25100DGTR-ND
Single Bipolar Transistors ZXTN25100DGTR-ND
Bipolar (BJT) Transistor NPN 100V 3A 175MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 100V 3A 175MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25100DGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25100DGDKR-ND
Single Bipolar Transistors ZXTN25100DGDKR-ND
Bipolar (BJT) Transistor NPN 100V 3A 175MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 100V 3A 175MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
100V 3A Bipolar Transistor
276-ZXTN25100DGTA
100V 3A Bipolar Transistor 276-ZXTN25100DGTA
TRANS NPN 100V 3A SOT223-3 Product overview: ZXTN25100DGTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25100DGTA can be used for catalog matching and distributor lookup.

TRANS NPN 100V 3A SOT223-3 Product overview: ZXTN25100DGTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25100DGTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN25100DGTA - 004924-ZXTN25100DGTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN25100DGTA
004924-ZXTN25100DGTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN25100DGTA 004924-ZXTN25100DGTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004924-ZXTN25100DGTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 175MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 500mV @ 600mA, 3A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004924-ZXTN25100DGTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 600mA, 3A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans, Npn, 100V, 3A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 69AH3983 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 100V, 3A, 150Deg C, 3W Rohs Compliant Diodes Inc.
69AH3983
Trans, Npn, 100V, 3A, 150Deg C, 3W Rohs Compliant Diodes Inc. 69AH3983
TRANS, NPN, 100V, 3A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, NPN, 100V, 3A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN25100DGTA
Bipolar Transistors - BJT ZXTN25100DGTA
Bipolar Transistors - BJT NPN 100V HIGH GAIN

Bipolar Transistors - BJT NPN 100V HIGH GAIN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN25100DGTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN25100DGTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN25100DGTA
TRANS NPN 100V 3A SOT223-3

TRANS NPN 100V 3A SOT223-3

Supplier's Site
Single Bipolar Transistors - ZXTN25100DGTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN25100DGTA
Single Bipolar Transistors ZXTN25100DGTA
TRANS NPN 100V 3A SOT223-3

TRANS NPN 100V 3A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZXTN25100DGCT-ND 276-ZXTN25100DGTA 004924-ZXTN25100DGTA 69AH3983 ZXTN25100DGTA ZXTN25100DGTA ZXTN25100DGTA
Product Name Single Bipolar Transistors 100V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTN25100DGTA Trans, Npn, 100V, 3A, 150Deg C, 3W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data