Manufacturer: Diodes Incorporated
Win Source Part Number: 1120446-ZXTN25020BFH
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 185MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 145mV @ 450mA, 4.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
TRANS NPN 20V 4.5A SOT23-3 Product overview: ZXTN25020BFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020BFHTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 4.5A 185MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 20V 4.5A 185MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 20V 4.5A 185MHz 1.25W Surface Mount SOT-23-3
TRANS NPN 20V 4.5A SOT23-3
TRANS NPN 20V 4.5A SOT23-3
TRANS, NPN, 20V, 4.5A, 150DEG C, 1.25W ROHS COMPLIANT: YES
Bipolar Transistors - BJT NPN 20V 4.5A 3-PIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1120446-ZXTN25020BFHTA | 276-ZXTN25020BFHTA | ZXTN25020BFHDKR-ND | ZXTN25020BFHTA | ZXTN25020BFHTA | 29AK9243 | ZXTN25020BFHTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN25020BFHTA | 20V 4.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 20V, 4.5A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR | |||||
| IC(max) | 4500 milliamps | 4500 milliamps | 4500 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |