DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFLTA ZXTN25012EFLTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004915-ZXTN25012EFLT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 260MHz Transistor Polarity: NPN Family Name: ZXTN25012EFL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 300mV @ 100mA, 5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 2V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): 2SD2653K; 2SD2653; 2SD2653K-T146S; Introduction Date: October 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004915-ZXTN25012EFLT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 260MHz Transistor Polarity: NPN Family Name: ZXTN25012EFL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 300mV @ 100mA, 5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 2V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): 2SD2653K; 2SD2653; 2SD2653K-T146S; Introduction Date: October 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFLTA - 004915-ZXTN25012EFLTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFLTA
004915-ZXTN25012EFLTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFLTA 004915-ZXTN25012EFLTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004915-ZXTN25012EFLT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 260MHz Transistor Polarity: NPN Family Name: ZXTN25012EFL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 300mV @ 100mA, 5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 2V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): 2SD2653K; 2SD2653; 2SD2653K-T146S; Introduction Date: October 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004915-ZXTN25012EFLTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: NPN
Family Name: ZXTN25012EFL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 300mV @ 100mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 10mA, 2V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): 2SD2653K; 2SD2653; 2SD2653K-T146S;
Introduction Date: October 11, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 2A SOT23 Bipolar Transistor
276-ZXTN25012EFLTA
12V 2A SOT23 Bipolar Transistor 276-ZXTN25012EFLTA
TRANS NPN 12V 2A SOT23-3 Product overview: ZXTN25012EFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25012EFLTA can be used for catalog matching and distributor lookup.

TRANS NPN 12V 2A SOT23-3 Product overview: ZXTN25012EFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25012EFLTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTN25012EFLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25012EFLDKR-ND
Single Bipolar Transistors ZXTN25012EFLDKR-ND
Bipolar (BJT) Transistor NPN 12V 2A 260MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 12V 2A 260MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25012EFLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25012EFLTR-ND
Single Bipolar Transistors ZXTN25012EFLTR-ND
Bipolar (BJT) Transistor NPN 12V 2A 260MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 12V 2A 260MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25012EFLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25012EFLCT-ND
Single Bipolar Transistors ZXTN25012EFLCT-ND
Bipolar (BJT) Transistor NPN 12V 2A 260MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 12V 2A 260MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
ZXTN25012EFLTA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT ZXTN25012EFLTA
12V 350mW 500@10mA,2V 2A NPN SOT-23 Bipolar Transistors - BJT ROHS

12V 350mW 500@10mA,2V 2A NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN25012EFLTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN25012EFLTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN25012EFLTA
TRANS NPN 12V 2A SOT23-3

TRANS NPN 12V 2A SOT23-3

Supplier's Site
Trans, Npn, 12V, 2A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. - 29AK9241 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 12V, 2A, 150Deg C, 0.35W Rohs Compliant Diodes Inc.
29AK9241
Trans, Npn, 12V, 2A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. 29AK9241
TRANS, NPN, 12V, 2A, 150DEG C, 0.35W ROHS COMPLIANT: YES

TRANS, NPN, 12V, 2A, 150DEG C, 0.35W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN25012EFLTA
Bipolar Transistors - BJT ZXTN25012EFLTA
Bipolar Transistors - BJT NPN 12V HG Trans.

Bipolar Transistors - BJT NPN 12V HG Trans.

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25012EFLTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN25012EFLTA
Single Bipolar Transistors ZXTN25012EFLTA
TRANS NPN 12V 2A SOT23-3

TRANS NPN 12V 2A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 004915-ZXTN25012EFLTA 276-ZXTN25012EFLTA ZXTN25012EFLDKR-ND ZXTN25012EFLTA ZXTN25012EFLTA 29AK9241 ZXTN25012EFLTA ZXTN25012EFLTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFLTA 12V 2A SOT23 Bipolar Transistor Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 12V, 2A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data