DIODES Incorporated Single Bipolar Transistors ZXTN2018FTA

Description
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.2W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.2W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTN2018FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN2018FDKR-ND
Single Bipolar Transistors ZXTN2018FDKR-ND
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN2018FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN2018FCT-ND
Single Bipolar Transistors ZXTN2018FCT-ND
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN2018FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN2018FTR-ND
Single Bipolar Transistors ZXTN2018FTR-ND
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN2018FTA - 004910-ZXTN2018FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN2018FTA
004910-ZXTN2018FTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN2018FTA 004910-ZXTN2018FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004910-ZXTN2018FTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 210mV @ 300mA, 6A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 1V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004910-ZXTN2018FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 210mV @ 300mA, 6A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 5A SOT23 Bipolar Transistor
276-ZXTN2018FTA
60V 5A SOT23 Bipolar Transistor 276-ZXTN2018FTA
TRANS NPN 60V 5A SOT23-3 Product overview: ZXTN2018FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2018FTA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 5A SOT23-3 Product overview: ZXTN2018FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2018FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN2018FTA
Bipolar Transistors - BJT ZXTN2018FTA
Bipolar Transistors - BJT NPN 60V Transistor

Bipolar Transistors - BJT NPN 60V Transistor

Buy Now Datasheet
Single Bipolar Transistors - ZXTN2018FTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN2018FTA
Single Bipolar Transistors ZXTN2018FTA
TRANS NPN 60V 5A SOT23-3

TRANS NPN 60V 5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN2018FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN2018FTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN2018FTA
TRANS NPN 60V 5A SOT23-3

TRANS NPN 60V 5A SOT23-3

Supplier's Site
TRANS NPN 60V 5A SOT23-3 - 233-ZXTN2018FTA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 5A SOT23-3
233-ZXTN2018FTA
TRANS NPN 60V 5A SOT23-3 233-ZXTN2018FTA
TRANS NPN 60V 5A SOT23-3

TRANS NPN 60V 5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number ZXTN2018FDKR-ND 004910-ZXTN2018FTA 276-ZXTN2018FTA ZXTN2018FTA ZXTN2018FTA ZXTN2018FTA 233-ZXTN2018FTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTN2018FTA 60V 5A SOT23 Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 60V 5A SOT23-3
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data