Manufacturer: Diodes Incorporated
Win Source Part Number: 004885-ZXTD717MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 310mV @ 150mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 180 @ 2.5A, 2V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array
TRANS 2PNP 12V 4A 8DFN Product overview: ZXTD717MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD717MCTA can be used for catalog matching and distributor lookup.
TRANS 2PNP 12V 4A 8DFN
Bipolar Transistors - BJT Dual 12V PNP Low Sat Ic -4A 60mOhm -10HFE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 004885-ZXTD717MCTA | 31-ZXTD717MCTATR-ND | 277-ZXTD717MCTA | ZXTD717MCTA | ZXTD717MCTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ZXTD717MCTA | Bipolar Transistor Arrays | 12V 4A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; 2 PNP (Dual) | PNP | PNP | ||
| Package Type | SOT3; 8-DFN (3x2) | 8-WDFN Exposed Pad | Tape & Reel (TR) | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 4400 milliamps | 4000 milliamps |