TRANS PNP 100V 5A TO252-3 Product overview: ZXT953KTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT953KTC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 5A 125MHz 4.2W Surface Mount TO-252-3
Bipolar (BJT) Transistor PNP 100V 5A 125MHz 4.2W Surface Mount TO-252-3
Bipolar (BJT) Transistor PNP 100V 5A 125MHz 4.2W Surface Mount TO-252-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 057870-ZXT953KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 390mV @ 500mA, 5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 4.2W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS, PNP, 100V, 5A, 150DEG C, 4.2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP 100V
TRANS PNP 100V 5A TO252-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXT953KTC | ZXT953KDKR-ND | 057870-ZXT953KTC | 29AK9327 | ZXT953KTC | ZXT953KTC |
| Product Name | 100V 5A TO252 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXT953KTC | Trans, Pnp, 100V, 5A, 150Deg C, 4.2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 100 volts | 100 volts |