DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXT4M322TA ZXT4M322TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057868-ZXT4M322TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-MLP/DFN (2x2) Maximum Current Collector: 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 260mV @ 200mA, 1.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 175 @ 1A, 5V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057868-ZXT4M322TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-MLP/DFN (2x2) Maximum Current Collector: 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 260mV @ 200mA, 1.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 175 @ 1A, 5V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXT4M322TA - 057868-ZXT4M322TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT4M322TA
057868-ZXT4M322TA
TRANSISTORS - Transistors (BJT) - Single - ZXT4M322TA 057868-ZXT4M322TA
Manufacturer: Diodes Incorporated Win Source Part Number: 057868-ZXT4M322TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-MLP/DFN (2x2) Maximum Current Collector: 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 260mV @ 200mA, 1.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 175 @ 1A, 5V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 057868-ZXT4M322TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-MLP/DFN (2x2)
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 260mV @ 200mA, 1.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 175 @ 1A, 5V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Bipolar Transistors - ZXT4M322CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT4M322CT-ND
Single Bipolar Transistors ZXT4M322CT-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
Singapore, Singapore
70V 2.5A Bipolar Transistor
276-ZXT4M322TA
70V 2.5A Bipolar Transistor 276-ZXT4M322TA
TRANS PNP 70V 2.5A 3-MLP Product overview: ZXT4M322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT4M322TA can be used for catalog matching and distributor lookup.

TRANS PNP 70V 2.5A 3-MLP Product overview: ZXT4M322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT4M322TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT4M322TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT4M322TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT4M322TA
TRANS PNP 70V 2.5A 3-MLP

TRANS PNP 70V 2.5A 3-MLP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 057868-ZXT4M322TA ZXT4M322CT-ND 276-ZXT4M322TA ZXT4M322TA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXT4M322TA Single Bipolar Transistors 70V 2.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP
Package Type SOT3; 3-MLP/DFN (2x2) Cut Tape (CT)
Packing Method Cut Tape (CT) Cut Tape (CT),Digi-ReelR
IC(max) 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistor - 2PD601ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCV29E6327HTSA1 - 913123-BCV29E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT89; PG-SOT89
View Details
3 suppliers
Bipolar Transistors - 6697388 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details