DIODES Incorporated PMIC - PMIC - Power Management - Specialized - ZXSC440X8TA ZXSC440X8TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004852-ZXSC440X8TA Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 8 V Operating Supply Current: 220μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004852-ZXSC440X8TA Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 8 V Operating Supply Current: 220μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ZXSC440X8TA - 004852-ZXSC440X8TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ZXSC440X8TA
004852-ZXSC440X8TA
PMIC - PMIC - Power Management - Specialized - ZXSC440X8TA 004852-ZXSC440X8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004852-ZXSC440X8TA Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 8 V Operating Supply Current: 220μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 004852-ZXSC440X8TA
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 8 V
Operating Supply Current: 220μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - ZXSC440X8TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ZXSC440X8TA
Power Management - Specialized ZXSC440X8TA
Photoflash Capacitor Charger PMIC 8-MSOP

Photoflash Capacitor Charger PMIC 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 004852-ZXSC440X8TA ZXSC440X8TA
Product Name PMIC - PMIC - Power Management - Specialized - ZXSC440X8TA Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2467020 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details