Manufacturer: Diodes Incorporated
Win Source Part Number: 800449-ZXRE4041DN8TA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 12mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 30μA
Family Name: ZXRE4041
Output Voltage: 1.225V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): SPX4041S-L; SPX4041S; SPX4041S-L/TR; SPX4041S/TR;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC VREF SHUNT 1.225V 8SOP / V-Ref Precision 1.225V 12mA 8-Pin SO T/R Product overview: ZXRE4041DN8TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, 12mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, 12mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE4041DN8TA can be used for catalog matching and distributor lookup.
IC VREF SHUNT 1% 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 800449-ZXRE4041DN8TA | 693-ZXRE4041DN8TA | ZXRE4041DN8TA |
| Product Name | PMIC - PMIC - Voltage Reference - ZXRE4041DN8TA | 1.225V 12mA Precision Voltage Reference IC | PMIC - Voltage Reference |
| Package Type | Other; 8-SOIC (0.154", 3.90mm Width) | Other; Reel package |