DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ZXMS6005DN8Q-13

Description
Win Source Part Number: 1380342-ZXMS6005DN8Q -13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101, INTELLIFET® Product Status: Active Features: Auto Restart Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ZXMS6005 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.8A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3.3V, 5V Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 60V (Max) Rds On (Typ): 150mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1380342-ZXMS6005DN8Q -13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101, INTELLIFET® Product Status: Active Features: Auto Restart Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ZXMS6005 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.8A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3.3V, 5V Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 60V (Max) Rds On (Typ): 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1380342-ZXMS6005DN8Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1380342-ZXMS6005DN8Q-13
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1380342-ZXMS6005DN8Q-13
Win Source Part Number: 1380342-ZXMS6005DN8Q -13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101, INTELLIFET® Product Status: Active Features: Auto Restart Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ZXMS6005 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.8A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3.3V, 5V Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 60V (Max) Rds On (Typ): 150mOhm

Win Source Part Number: 1380342-ZXMS6005DN8Q-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101, INTELLIFET®
Product Status: Active
Features: Auto Restart
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ZXMS6005
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.8A
Output Type: N-Channel
Output Configuration: Low Side
Voltage - Supply (Vcc/Vdd): 3.3V, 5V
Number of Outputs: 2
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 60V (Max)
Rds On (Typ): 150mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1380342-ZXMS6005DN8Q-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

29 - 31 GHz Phase Shifter with Integrated SPDT Switch - QPC1000 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMP
View Details
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers