DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ZXMS6005DGQ-13

Description
Win Source Part Number: 1372339-ZXMS6005DGQ- 13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Features: Auto Restart Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Base Product Number: ZXMS6005 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Affected ECCN: EAR99 Current - Output (Max): 2A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3.3V, 5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 60V (Max) Rds On (Typ): 150mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372339-ZXMS6005DGQ- 13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Features: Auto Restart Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Base Product Number: ZXMS6005 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Affected ECCN: EAR99 Current - Output (Max): 2A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3.3V, 5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 60V (Max) Rds On (Typ): 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372339-ZXMS6005DGQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372339-ZXMS6005DGQ-13
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372339-ZXMS6005DGQ-13
Win Source Part Number: 1372339-ZXMS6005DGQ- 13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Features: Auto Restart Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Base Product Number: ZXMS6005 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Affected ECCN: EAR99 Current - Output (Max): 2A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 3.3V, 5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 60V (Max) Rds On (Typ): 150mOhm

Win Source Part Number: 1372339-ZXMS6005DGQ-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Features: Auto Restart
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Base Product Number: ZXMS6005
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Affected
ECCN: EAR99
Current - Output (Max): 2A
Output Type: N-Channel
Output Configuration: Low Side
Voltage - Supply (Vcc/Vdd): 3.3V, 5V
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 60V (Max)
Rds On (Typ): 150mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372339-ZXMS6005DGQ-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

698 - 6000 MHz High Power RFFE GSM SP4T Switch - QM12114 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 1.65 to 1.95 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LV4052D,112-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 1 to 6 volts
Ron 85 ohms
View Details
3 suppliers