DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004N8Q-13 ZXMS6004N8Q-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904398-ZXMS6004N8Q-1 3 Series: Automotive, AEC-Q101, INTELLIFET® Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 3.3V, 5V Family Name: ZXMS6004 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904398-ZXMS6004N8Q-1 3 Series: Automotive, AEC-Q101, INTELLIFET® Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 3.3V, 5V Family Name: ZXMS6004 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004N8Q-13
ZXMS6004N8Q-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004N8Q-13 ZXMS6004N8Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 904398-ZXMS6004N8Q-1 3 Series: Automotive, AEC-Q101, INTELLIFET® Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 3.3V, 5V Family Name: ZXMS6004 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 904398-ZXMS6004N8Q-13
Series: Automotive, AEC-Q101, INTELLIFET®
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 3.3V, 5V
Family Name: ZXMS6004
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ZXMS6004N8Q-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ZXMS6004N8Q-13
PMIC - Power Distribution Switches, Load Drivers ZXMS6004N8Q-13
IC PWR LOW SIDE INTELLIFET 8SOIC

IC PWR LOW SIDE INTELLIFET 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ZXMS6004N8Q-13 ZXMS6004N8Q-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004N8Q-13 PMIC - Power Distribution Switches, Load Drivers
Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819050-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details