DIODES Incorporated MOSFET ZXMP6A13GQTA

Description
MOSFET MOSFET BVDSS 41V-60V
Description
MOSFET MOSFET BVDSS 41V-60V

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 41V-60V

MOSFET MOSFET BVDSS 41V-60V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP6A13GQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP6A13GQTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP6A13GQTA
MOSFET BVDSS: 41V 60V SOT223

MOSFET BVDSS: 41V 60V SOT223

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMP6A13GQTA ZXMP6A13GQTA
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

60V 43A MOSFET Transistor - 278-AUIRFS3806 - ERSAELECTRONICS PTE. LTD.
Specs
PD 71000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details