DIODES Incorporated 70V 4.2A TO252 MOSFET Transistor ZXMN7A11KTC

Description
MOSFET N-CH 70V 4.2A TO252-3 Product overview: ZXMN7A11KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 4.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 4.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN7A11KTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 70V 4.2A TO252-3 Product overview: ZXMN7A11KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 4.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 4.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN7A11KTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 4.2A TO252 MOSFET Transistor
278-ZXMN7A11KTC
70V 4.2A TO252 MOSFET Transistor 278-ZXMN7A11KTC
MOSFET N-CH 70V 4.2A TO252-3 Product overview: ZXMN7A11KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 4.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 4.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN7A11KTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 70V 4.2A TO252-3 Product overview: ZXMN7A11KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 4.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 4.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN7A11KTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN7A11KTC - 036986-ZXMN7A11KTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN7A11KTC
036986-ZXMN7A11KTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN7A11KTC 036986-ZXMN7A11KTC
Manufacturer: Diodes Incorporated Win Source Part Number: 036986-ZXMN7A11KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.11W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 70V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.4nC @ 10V Max Input Capacitance: 298pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 130 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036986-ZXMN7A11KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.11W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 70V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.4nC @ 10V
Max Input Capacitance: 298pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN7A11KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN7A11KTR-ND
Single FETs, MOSFETs ZXMN7A11KTR-ND
N-Channel 70V 4.2A (Ta) 2.11W (Ta) Surface Mount TO-252-3

N-Channel 70V 4.2A (Ta) 2.11W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN7A11KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN7A11KCT-ND
Single FETs, MOSFETs ZXMN7A11KCT-ND
N-Channel 70V 4.2A (Ta) 2.11W (Ta) Surface Mount TO-252-3

N-Channel 70V 4.2A (Ta) 2.11W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN7A11KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN7A11KDKR-ND
Single FETs, MOSFETs ZXMN7A11KDKR-ND
N-Channel 70V 4.2A (Ta) 2.11W (Ta) Surface Mount TO-252-3

N-Channel 70V 4.2A (Ta) 2.11W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Mosfet, N-Ch, 70V, 6.1A, To-252 Rohs Compliant Diodes Inc. - 29AK9180 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 70V, 6.1A, To-252 Rohs Compliant Diodes Inc.
29AK9180
Mosfet, N-Ch, 70V, 6.1A, To-252 Rohs Compliant Diodes Inc. 29AK9180
MOSFET, N-CH, 70V, 6.1A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 70V, 6.1A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN7A11KTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN7A11KTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN7A11KTC
MOSFET N-CH 70V 4.2A TO252-3

MOSFET N-CH 70V 4.2A TO252-3

Supplier's Site
Single FETs, MOSFETs - ZXMN7A11KTC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN7A11KTC
Single FETs, MOSFETs ZXMN7A11KTC
MOSFET N-CH 70V 4.2A TO252-3

MOSFET N-CH 70V 4.2A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN7A11KTC 036986-ZXMN7A11KTC ZXMN7A11KTR-ND 29AK9180 ZXMN7A11KTC ZXMN7A11KTC
Product Name 70V 4.2A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN7A11KTC Single FETs, MOSFETs Mosfet, N-Ch, 70V, 6.1A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 70 volts 70 volts 70 volts
PD 8.5 milliwatts 2110 milliwatts 2110 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products