DIODES Incorporated 30V 6.5A MOSFET Transistor ZXMN3A04DN8TC

Description
MOSFET 2N-CH 30V 6.5A 8SO Product overview: ZXMN3A04DN8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN3A04DN8TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 6.5A 8SO Product overview: ZXMN3A04DN8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN3A04DN8TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6.5A MOSFET Transistor
289-ZXMN3A04DN8TC
30V 6.5A MOSFET Transistor 289-ZXMN3A04DN8TC
MOSFET 2N-CH 30V 6.5A 8SO Product overview: ZXMN3A04DN8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN3A04DN8TC can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.5A 8SO Product overview: ZXMN3A04DN8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN3A04DN8TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A04DN8TC - 1120396-ZXMN3A04DN8TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A04DN8TC
1120396-ZXMN3A04DN8TC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A04DN8TC 1120396-ZXMN3A04DN8TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120396-ZXMN3A04DN8T C Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.81W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 36.8nC @ 10V Max Input Capacitance: 1890pF @ 15V Maximum Rds On at Id,Vgs: 20 mOhm @ 12.6A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120396-ZXMN3A04DN8TC
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.81W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 36.8nC @ 10V
Max Input Capacitance: 1890pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 12.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN3A04DN8TC-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN3A04DN8TC-ND
FET, MOSFET Arrays ZXMN3A04DN8TC-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.5A 1.81W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 6.5A 1.81W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3A04DN8TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3A04DN8TC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3A04DN8TC
MOSFET 2N-CH 30V 6.5A 8SO

MOSFET 2N-CH 30V 6.5A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-ZXMN3A04DN8TC 1120396-ZXMN3A04DN8TC ZXMN3A04DN8TC-ND ZXMN3A04DN8TC
Product Name 30V 6.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A04DN8TC FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SOP "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data