The ZXMN10A07F is a 100V N-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power management applications such as DC-DC converters and motor control. It has a maximum continuous drain current of 0.76A at VGS = 10V and 0.67A at VGS = 6V, with a drain-source on-resistance of 700mΩ at VGS = 10V and 900mΩ at VGS = 6V. The gate threshold voltage ranges from 2V to 4V. The device is RoHS compliant, halogen and antimony free, and qualified to AEC-Q101 standards. It features a thermal resistance from junction to ambient of 155°C/W when mounted on an FR4 PCB with short pulse measurements. The package measures 2.90mm in height, 2.40mm in length, and 1.30mm in width, with a weight of approximately 0.008 grams. The device operates from -55°C to +150°C.
N CHANNEL MOSFET, 100V, 800mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:640mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 98K4128 |
| Product Name | N Channel Mosfet, 100V, 800Ma, Sot-23; Channel Type Diodes Inc. |
| Polarity | N-Channel |