DIODES Incorporated Single FETs, MOSFETs ZXM64P035GTA

Description
P-Channel 35V 3.8A (Ta), 5.3A (Tc) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
P-Channel 35V 3.8A (Ta), 5.3A (Tc) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXM64P035GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM64P035GTR-ND
Single FETs, MOSFETs ZXM64P035GTR-ND
P-Channel 35V 3.8A (Ta), 5.3A (Tc) 2W (Ta) Surface Mount SOT-223-3

P-Channel 35V 3.8A (Ta), 5.3A (Tc) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
35V 3.8A 5.3A MOSFET Transistor
278-ZXM64P035GTA
35V 3.8A 5.3A MOSFET Transistor 278-ZXM64P035GTA
MOSFET P-CH 35V 3.8A/5.3A SOT223 Product overview: ZXM64P035GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 3.8A, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 3.8A, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM64P035GTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 35V 3.8A/5.3A SOT223 Product overview: ZXM64P035GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 3.8A, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 3.8A, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM64P035GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64P035GTA - 102009-ZXM64P035GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64P035GTA
102009-ZXM64P035GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64P035GTA 102009-ZXM64P035GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 102009-ZXM64P035GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 35V Continuous Drain Current at 25°C: 3.8A (Ta), 5.3A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 825pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 2.4A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102009-ZXM64P035GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 35V
Continuous Drain Current at 25°C: 3.8A (Ta), 5.3A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 825pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXM64P035GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXM64P035GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXM64P035GTA
MOSFET P-CH 35V 3.8A/5.3A SOT223

MOSFET P-CH 35V 3.8A/5.3A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXM64P035GTR-ND 278-ZXM64P035GTA 102009-ZXM64P035GTA ZXM64P035GTA
Product Name Single FETs, MOSFETs 35V 3.8A 5.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64P035GTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 46 nC @ 10 V
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data