P-Channel 20V 3.5A (Ta) 1.1W (Ta) Surface Mount 8-MSOP
P-Channel 20V 3.5A (Ta) 1.1W (Ta) Surface Mount 8-MSOP
P-Channel 20V 3.5A (Ta) 1.1W (Ta) Surface Mount 8-MSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 036923-ZXM64P02XTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 6.9nC @ 4.5V
Max Input Capacitance: 900pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 3.5A 8MSOP Product overview: ZXM64P02XTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM64P02XTA can be used for catalog matching and distributor lookup.
MOSFET, P-CH, 20V, 3.5A, MSOP ROHS COMPLIANT: YES
MOSFET P-CH 20V 3.5A 8MSOP
MOSFET P-CH 20V 3.5A 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ZXM64P02XCT-ND | 036923-ZXM64P02XTA | 278-ZXM64P02XTA | 29AK9205 | ZXM64P02XTA | ZXM64P02XTA | ZXM64P02XTA |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64P02XTA | 20V 3.5A MOSFET Transistor | Mosfet, P-Ch, 20V, 3.5A, Msop Rohs Compliant Diodes Inc. | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOT3; 8-MSOP | Tape & Reel (TR) | TO-3 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 1100 milliwatts | 1.1 milliwatts | 1100 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |