DIODES Incorporated Single FETs, MOSFETs ZXM62P03GTA

Description
P-Channel 30V 2.9A (Ta), 4A (Tc) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
P-Channel 30V 2.9A (Ta), 4A (Tc) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXM62P03GTA-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM62P03GTA-ND
Single FETs, MOSFETs ZXM62P03GTA-ND
P-Channel 30V 2.9A (Ta), 4A (Tc) 2W (Ta) Surface Mount SOT-223-3

P-Channel 30V 2.9A (Ta), 4A (Tc) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62P03GTA - 1120365-ZXM62P03GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62P03GTA
1120365-ZXM62P03GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62P03GTA 1120365-ZXM62P03GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120365-ZXM62P03GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.9A (Ta), 4A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10.2nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.6A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120365-ZXM62P03GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A (Ta), 4A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10.2nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 1.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 2.9A 4A MOSFET Transistor
278-ZXM62P03GTA
30V 2.9A 4A MOSFET Transistor 278-ZXM62P03GTA
MOSFET P-CH 30V 2.9A/4A SOT223 Product overview: ZXM62P03GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM62P03GTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.9A/4A SOT223 Product overview: ZXM62P03GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM62P03GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXM62P03GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXM62P03GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXM62P03GTA
MOSFET P-CH 30V 2.9A/4A SOT223

MOSFET P-CH 30V 2.9A/4A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXM62P03GTA-ND 1120365-ZXM62P03GTA 278-ZXM62P03GTA ZXM62P03GTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62P03GTA 30V 2.9A 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) 10.2 nC @ 10 V
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data