IC LED DRVR RGLTR PWM 1.5A 14DFN
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A DFN4030-14
IC LED DRVR RGLTR PWM 1.5A 14DFN
IC LED DRVR RGLTR PWM 1.5A 14DFN Product overview: ZXLD1320DCATC from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1320DCATC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 044164-ZXLD1320DCATC
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: ZXLD1320
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-DFN-EP (4x3)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 4V
Channel Output Current: 1.5A
Alternative Parts (Cross-Reference): TPS54325TPWPRQ1; ZXLD1320DCA;
Introduction Date: January 25, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC LED DRIVER RGLTR DIM 14DFN
IC LED DRVR RGLTR PWM 1.5A 14DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 31-ZXLD1320DCATCDKR-ND | 137-ZXLD1320DCATC | 044164-ZXLD1320DCATC | ZXLD1320DCATC | ZXLD1320DCATC |
| Product Name | LED Drivers | 1.5A LED Driver IC | PMIC - PMIC - LED Drivers - ZXLD1320DCATC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4 to 18 volts | 4 to 18 volts | 4 volts | 4 to 18 volts | |
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| Features | RoHS Compliant |