DIODES Incorporated Integrated Circuits (ICs) - Interface - Filters - Active ZXF103Q16TC

Description
Win Source Part Number: 1227559-ZXF103Q16TC Category: Integrated Circuits (ICs)>Interface - Filters - Active Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Filter Type: Variable Q Band Pass Frequency - Cutoff or Center: 600kHz Number of Filters: 1 Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: ZXF103Q16TC-NDR Base Product Number: ZXF103 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1227559-ZXF103Q16TC Category: Integrated Circuits (ICs)>Interface - Filters - Active Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Filter Type: Variable Q Band Pass Frequency - Cutoff or Center: 600kHz Number of Filters: 1 Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: ZXF103Q16TC-NDR Base Product Number: ZXF103 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Filters - Active - 1227559-ZXF103Q16TC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Filters - Active
1227559-ZXF103Q16TC
Integrated Circuits (ICs) - Interface - Filters - Active 1227559-ZXF103Q16TC
Win Source Part Number: 1227559-ZXF103Q16TC Category: Integrated Circuits (ICs)>Interface - Filters - Active Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Filter Type: Variable Q Band Pass Frequency - Cutoff or Center: 600kHz Number of Filters: 1 Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: ZXF103Q16TC-NDR Base Product Number: ZXF103 Product Status: Obsolete

Win Source Part Number: 1227559-ZXF103Q16TC
Category: Integrated Circuits (ICs)>Interface - Filters - Active
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Filter Type: Variable Q Band Pass
Frequency - Cutoff or Center: 600kHz
Number of Filters: 1
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: ZXF103Q16TC-NDR
Base Product Number: ZXF103
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600KHZ Interface Transceiver IC
735-ZXF103Q16TC
600KHZ Interface Transceiver IC 735-ZXF103Q16TC
IC FILTER 600KHZ VAR Q 16QSOP Product overview: ZXF103Q16TC from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 600KHZ, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-ZXF103Q16TC can be used for catalog matching and distributor lookup.

IC FILTER 600KHZ VAR Q 16QSOP Product overview: ZXF103Q16TC from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 600KHZ, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-ZXF103Q16TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Filters - Active - ZXF103Q16TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
ZXF103Q16TC
Integrated Circuits (ICs) - Interface - Filters - Active ZXF103Q16TC
IC FILTER 600KHZ VAR Q 16QSOP

IC FILTER 600KHZ VAR Q 16QSOP

Supplier's Site
Filters - Active - ZXF103Q16TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
ZXF103Q16TC
Filters - Active ZXF103Q16TC
Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP

Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1227559-ZXF103Q16TC 735-ZXF103Q16TC ZXF103Q16TC ZXF103Q16TC
Product Name Integrated Circuits (ICs) - Interface - Filters - Active 600KHZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - Filters - Active Filters - Active
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers