The ZXCT1081 is a high-side current sense monitor designed for applications requiring accurate current measurement. It operates within a wide input voltage range of 3V to 40V, making it suitable for various industrial and automotive applications. The device features a gain of 10, allowing for voltage output scaling, and operates with a supply voltage range of 4.5V to 12V. With a low quiescent current of 80 µA for the supply pin and 30 µA for the SENSE+ input, the ZXCT1081 is efficient for battery management and power management systems. It is housed in a compact SOT23-5 package and can function in ambient temperatures ranging from -40°C to 125°C. The device is RoHS compliant, ensuring it meets environmental standards. Engineers may find this product beneficial for applications such as overcurrent monitoring and power adapters, given its robust specifications and operational capabilities.
Current Sensor, High Voltage, -40 C, 125 C, 4.5 V, 12 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 59M3727 |
| Product Name | Current Sensor, High Voltage, -40 C, 125 C, 4.5 V, 12 V Rohs Compliant Diodes Inc. |