DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1050E5TA ZXCT1050E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036891-ZXCT1050E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 20 V Accuracy: ±3% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036891-ZXCT1050E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 20 V Accuracy: ±3% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1050E5TA - 036891-ZXCT1050E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1050E5TA
036891-ZXCT1050E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1050E5TA 036891-ZXCT1050E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036891-ZXCT1050E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 20 V Accuracy: ±3% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036891-ZXCT1050E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 20 V
Accuracy: ±3%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Current Regulation/Management - ZXCT1050E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1050E5TA
Current Regulation/Management ZXCT1050E5TA
Current Monitor Regulator High/Low-Side SOT-23-5

Current Monitor Regulator High/Low-Side SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 036891-ZXCT1050E5TA ZXCT1050E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1050E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details